Acer Aspire 115 5002 NL NT, 23", Full HD, AMD E, 4 GB, 500 GB, Windows 8.1
Acer Aspire 115 5002 NL NT. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD E, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 240. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black, Silver