Acer Aspire Z3-600-UR15, 21.5", Full HD, Intel® Pentium®, 8 GB, 1 TB, Windows 8.1
Acer Aspire Z3-600-UR15. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Pentium®, Processor frequency: 2.41 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product color: Black, White