Acer Aspire Z3-115, 23", Full HD, AMD A4, 4 GB, 1 TB, Windows 8.1
Acer Aspire Z3-115. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A4, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver