Acer logo

Acer Aspire Z3-615 Intel® Core™ i3 i3-4130T 23" 1920 x 1080 pixels All-in-One PC 4 GB 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23626
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z3-615 Intel® Core™ i3 i3-4130T 23" 1920 x 1080 pixels All-in-One PC 4 GB 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:

Acer Aspire Z3-615, 23", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description Acer Aspire Z3-615 Intel® Core™ i3 i3-4130T 23" 1920 x 1080 pixels All-in-One PC 4 GB 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:

Acer Aspire Z3-615. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.