Acer Aspire Z3-615, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, FreeDOS
Acer Aspire Z3-615. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black, Gray