Acer logo

Acer Aspire 615 7100 NL Intel® Core™ i3 i3-4150T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12768
Info modified on:
14 Mar 2024, 17:37:22
Short summary description Acer Aspire 615 7100 NL Intel® Core™ i3 i3-4150T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

Acer Aspire 615 7100 NL, 23", Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8.1

Long summary description Acer Aspire 615 7100 NL Intel® Core™ i3 i3-4150T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

Acer Aspire 615 7100 NL. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.