Acer logo

Acer Aspire AZ3-615-UB16 Intel® Core™ i3 i3-4130T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79043
Info modified on:
14 Mar 2024, 18:14:54
Short summary description Acer Aspire AZ3-615-UB16 Intel® Core™ i3 i3-4130T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Gray:

Acer Aspire AZ3-615-UB16, 23", Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8.1

Long summary description Acer Aspire AZ3-615-UB16 Intel® Core™ i3 i3-4130T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Gray:

Acer Aspire AZ3-615-UB16. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Gray

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.