Acer logo

Acer Aspire U5-620 Intel® Core™ i5 i5-4210M 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49874
Info modified on:
10 Aug 2024, 08:49:06
Short summary description Acer Aspire U5-620 Intel® Core™ i5 i5-4210M 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

Acer Aspire U5-620, 23", Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Home

Long summary description Acer Aspire U5-620 Intel® Core™ i5 i5-4210M 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

Acer Aspire U5-620. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.