Acer Aspire Z3-600, 21.5", Full HD, Intel® Pentium®, 4 GB, 1 TB, Windows 8
Acer Aspire Z3-600. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8. Product color: Black, White