Acer logo

Acer Aspire Z3-105 AMD A4 A4-5000 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122848
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z3-105 AMD A4 A4-5000 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire Z3-105, 23", Full HD, AMD A4, 4 GB, 1 TB, Windows 8.1

Long summary description Acer Aspire Z3-105 AMD A4 A4-5000 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire Z3-105. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A4, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.