Acer logo

Acer Aspire U5-610 Intel® Core™ i7 i7-4702MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77609
Info modified on:
07 Oct 2024, 17:13:55
Short summary description Acer Aspire U5-610 Intel® Core™ i7 i7-4702MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Windows 8 Black:

Acer Aspire U5-610, 23", Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 8

Long summary description Acer Aspire U5-610 Intel® Core™ i7 i7-4702MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Windows 8 Black:

Acer Aspire U5-610. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.2 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 760M. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.