Acer logo

Acer Aspire ZC-605 Intel® Pentium® 2117U 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94634
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire ZC-605 Intel® Pentium® 2117U 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire ZC-605, 19.5", HD+, Intel® Pentium®, 4 GB, 500 GB, Windows 8

Long summary description Acer Aspire ZC-605 Intel® Pentium® 2117U 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire ZC-605. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.