Acer Aspire 5600 Touch, 23", Full HD, Intel® Core™ i5, 8 GB, 1.02 TB, Windows 8
Acer Aspire 5600 Touch. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 630M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black