Acer logo

Acer Aspire 5600U Intel® Core™ i5 i5-3230M 23" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105235
Info modified on:
07 Oct 2024, 16:49:08
Short summary description Acer Aspire 5600U Intel® Core™ i5 i5-3230M 23" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Black:

Acer Aspire 5600U, 23", Full HD, Intel® Core™ i5, 6 GB, 1.02 TB, Windows 8

Long summary description Acer Aspire 5600U Intel® Core™ i5 i5-3230M 23" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Black:

Acer Aspire 5600U. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 630M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.