Acer logo

Acer Aspire ZS600 Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119659
Info modified on:
23 Jul 2024, 20:28:59
Short summary description Acer Aspire ZS600 Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

Acer Aspire ZS600, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description Acer Aspire ZS600 Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

Acer Aspire ZS600. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.