Acer logo

Acer Aspire ZS600 Intel® Core™ i3 i3-3220 23" Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231467
Info modified on:
14 Mar 2024, 19:52:51
Short summary description Acer Aspire ZS600 Intel® Core™ i3 i3-3220 23" Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Black, Silver:

Acer Aspire ZS600, 23", Touchscreen, Intel® Core™ i3, 8 GB, 1 TB, Black, Silver

Long summary description Acer Aspire ZS600 Intel® Core™ i3 i3-3220 23" Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Black, Silver:

Acer Aspire ZS600. Product type: All-in-One PC. Display diagonal: 23", Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD-RW. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.