Acer Aspire 7600U, 27", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8
Acer Aspire 7600U. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640M. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black