Acer Aspire 771-248G1T23MGi/T001, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Home Premium
Acer Aspire 771-248G1T23MGi/T001. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 620. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black