Acer logo

Acer Aspire C24-1650 Intel® Core™ i5 i5-1135G7 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9117
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Acer Aspire C24-1650 Intel® Core™ i5 i5-1135G7 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Silver:

Acer Aspire C24-1650, 23.8", Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 11 Home

Long summary description Acer Aspire C24-1650 Intel® Core™ i5 i5-1135G7 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Silver:

Acer Aspire C24-1650. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.