Acer Aspire C22-820, 21.5", Full HD, Intel® Pentium® Silver, 4 GB, 128 GB, Endless OS
Acer Aspire C22-820. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium® Silver, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Built-in camera. Operating system installed: Endless OS. Product color: Silver