Acer Aspire C22-960, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home
Acer Aspire C22-960. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: LCD. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black, Silver