Acer logo

Acer Aspire Z24-890-UR11 Intel® Core™ i5 i5-8400T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29379
Info modified on:
10 Aug 2024, 09:47:47
Short summary description Acer Aspire Z24-890-UR11 Intel® Core™ i5 i5-8400T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Acer Aspire Z24-890-UR11, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire Z24-890-UR11 Intel® Core™ i5 i5-8400T 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Acer Aspire Z24-890-UR11. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.