Acer Aspire Z24-891, 28.3", Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 10 Pro
Acer Aspire Z24-891. Product type: All-in-One PC. Display diagonal: 28.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Silver