Acer logo

Acer Aspire C20-820 Intel® Celeron® J3060 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63802
Info modified on:
14 Mar 2024, 19:38:46
Short summary description Acer Aspire C20-820 Intel® Celeron® J3060 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Acer Aspire C20-820, 19.5", HD+, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire C20-820 Intel® Celeron® J3060 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Acer Aspire C20-820. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.