Acer logo

Acer Aspire C24-865 Intel® Core™ i3 i3-8130U 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71209
Info modified on:
10 Aug 2024, 10:41:20
Short summary description Acer Aspire C24-865 Intel® Core™ i3 i3-8130U 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Acer Aspire C24-865, 23.8", Full HD, Intel® Core™ i3, 12 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire C24-865 Intel® Core™ i3 i3-8130U 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Acer Aspire C24-865. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.2 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.