Acer Aspire C22-865, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1.13 TB, Windows 10 Home
Acer Aspire C22-865. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: LCD. Processor family: Intel® Core™ i3, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver