Acer Aspire C22-320, 21.5", Full HD, AMD A9, 8 GB, 1.13 TB, Windows 10 Home
Acer Aspire C22-320. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: AMD A9, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Silver