Acer logo

Acer Aspire S24-880 Intel® Core™ i5 i5-8250U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Gold

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19914
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Aspire S24-880 Intel® Core™ i5 i5-8250U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Gold:

Acer Aspire S24-880, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home

Long summary description Acer Aspire S24-880 Intel® Core™ i5 i5-8250U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Gold:

Acer Aspire S24-880. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.