Acer Aspire S24-880, 23.8", Full HD, Intel® Core™ i7, 16 GB, 512 GB, FreeDOS
Acer Aspire S24-880. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: TFT. Processor family: Intel® Core™ i7, Processor frequency: 1.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: FreeDOS. Product color: Black