Acer Aspire U27-880-UR13, 27", Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Home
Acer Aspire U27-880-UR13. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: TFT. Processor family: Intel® Core™ i7, Processor frequency: 2.7 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Silver