Acer Aspire Z24-880, 23.8", Full HD, Intel® Core™ i7, 8 GB, 2 TB, FreeDOS
Acer Aspire Z24-880. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product color: Silver