Acer logo

Acer Aspire Z22-780-EB11 Intel® Core™ i3 i3-7100T 21.5" 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32289
Info modified on:
10 Aug 2024, 11:13:54
Short summary description Acer Aspire Z22-780-EB11 Intel® Core™ i3 i3-7100T 21.5" 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

Acer Aspire Z22-780-EB11, 21.5", Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire Z22-780-EB11 Intel® Core™ i3 i3-7100T 21.5" 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

Acer Aspire Z22-780-EB11. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.