Acer logo

Acer Aspire C22-760 Intel® Core™ i3 i3-6100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109103
Info modified on:
10 Aug 2024, 07:09:32
Short summary description Acer Aspire C22-760 Intel® Core™ i3 i3-6100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Silver:

Acer Aspire C22-760, 21.5", Full HD, Intel® Core™ i3, 4 GB, 500 GB, FreeDOS

Long summary description Acer Aspire C22-760 Intel® Core™ i3 i3-6100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Silver:

Acer Aspire C22-760. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Built-in camera. Operating system installed: FreeDOS. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.