Acer Aspire C22-760, 21.5", Full HD, Intel® Core™ i3, 4 GB, 628 GB, Windows 10 Home
Acer Aspire C22-760. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver