19.5" LED, HD+(1600 x 900), Intel Celeron J3060 (2M Cache, up to 2.48 GHz), 4GB DDR3L, 500GB HDD, DVD±RW, Intel HD Graphics 400, Gigabit Ethernet, IEEE 802.11ac, Bluetooth, Windows 10 Home 64-bit
Simply Slender
Enjoy smooth everyday computing on a superbly thin device.
Everything You Need
All of the features that you need are all there.
Acer Aspire C20-720, 19.5", HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home
Acer Aspire C20-720. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat, Panel type: TFT. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: White