Acer logo

Acer Aspire C22-760 Intel® Core™ i3 i3-6100U 21.5" All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57932
Info modified on:
10 Aug 2024, 10:27:16
Short summary description Acer Aspire C22-760 Intel® Core™ i3 i3-6100U 21.5" All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold, Silver:

Acer Aspire C22-760, 21.5", Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home, Gold, Silver

Long summary description Acer Aspire C22-760 Intel® Core™ i3 i3-6100U 21.5" All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold, Silver:

Acer Aspire C22-760. Product type: All-in-One PC. Display diagonal: 21.5", Screen shape: Flat, Panel type: LCD. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Built-in camera. Operating system installed: Windows 10 Home. Product color: Gold, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.