Acer logo

Acer Aspire Z20-730 Intel® Pentium® J4205 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37697
Info modified on:
10 Aug 2024, 10:54:46
Short summary description Acer Aspire Z20-730 Intel® Pentium® J4205 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Linux Black, Silver:

Acer Aspire Z20-730, 19.5", Full HD, Intel® Pentium®, 4 GB, 1 TB, Linux

Long summary description Acer Aspire Z20-730 Intel® Pentium® J4205 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Linux Black, Silver:

Acer Aspire Z20-730. Product type: All-in-One PC. Display diagonal: 19.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Linux. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.