Acer logo

Acer Aspire Z1-622 Intel® Pentium® J3710 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87614
Info modified on:
10 Aug 2024, 10:44:09
Short summary description Acer Aspire Z1-622 Intel® Pentium® J3710 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Aspire Z1-622, 21.5", Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 10 Home

Long summary description Acer Aspire Z1-622 Intel® Pentium® J3710 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Aspire Z1-622. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.