Acer logo

Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101675
Info modified on:
14 Mar 2024, 19:52:22
Short summary description Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray:

Acer Aspire Z3-715, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray:

Acer Aspire Z3-715. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.