Acer logo

Acer Aspire Z3-700 Intel® Celeron® N3050 17.3" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 32 GB Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48113
Info modified on:
10 Aug 2024, 07:37:32
Short summary description Acer Aspire Z3-700 Intel® Celeron® N3050 17.3" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 32 GB Windows 10 Home Black:

Acer Aspire Z3-700, 17.3", Full HD, Intel® Celeron®, 4 GB, 32 GB, Windows 10 Home

Long summary description Acer Aspire Z3-700 Intel® Celeron® N3050 17.3" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 32 GB Windows 10 Home Black:

Acer Aspire Z3-700. Product type: All-in-One PC. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.