Acer Aspire Z3-700, 17.3", Full HD, Intel® Celeron®, 2 GB, 32 GB, Windows 10 Home
Acer Aspire Z3-700. Product type: All-in-One PC. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Gold