Acer Aspire U5-710 9600T NL, 23.8", Full HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Home
Acer Aspire U5-710 9600T NL. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 940M. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Silver