Acer logo

Acer Aspire AZ3-710 Intel® Core™ i5 i5-6400 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16703
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire AZ3-710 Intel® Core™ i5 i5-6400 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Aspire AZ3-710, 23.8", Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 10 Home

Long summary description Acer Aspire AZ3-710 Intel® Core™ i5 i5-6400 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Aspire AZ3-710. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.