Acer logo

Acer Z3771 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78222
Info modified on:
07 Oct 2024, 17:13:51
Short summary description Acer Z3771 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black:

Acer Z3771, 21.5", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Z3771 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black:

Acer Z3771. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 530. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.