Acer logo

Acer Aspire XC-603G-UW12 Intel® Celeron® J1900 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95647
Info modified on:
14 Mar 2024, 18:08:16
Short summary description Acer Aspire XC-603G-UW12 Intel® Celeron® J1900 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

Acer Aspire XC-603G-UW12, 2 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire XC-603G-UW12 Intel® Celeron® J1900 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

Acer Aspire XC-603G-UW12. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.