Acer Aspire 1430-001, 1.6 GHz, AMD E, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire 1430-001. Processor frequency: 1.6 GHz, Processor family: AMD E, Processor model: E-350. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black