Acer logo

Acer Aspire TC-1760 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22005
Info modified on:
30 Aug 2023, 16:45:49
Short summary description Acer Aspire TC-1760 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Desktop PC Black:

Acer Aspire TC-1760, 2.5 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD±RW, Windows 11 Home

Long summary description Acer Aspire TC-1760 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Desktop PC Black:

Acer Aspire TC-1760. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.