Acer logo

Acer NITRO 50 N50-640 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17132
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Acer NITRO 50 N50-640 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Desktop PC Black:

Acer NITRO 50 N50-640, Intel® Core™ i5, i5-12400, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Acer NITRO 50 N50-640 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Desktop PC Black:

Acer NITRO 50 N50-640. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.