Acer logo

Acer Predator Orion 7000 PO7-640 Intel® Core™ i9 i9-12900K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13544
Info modified on:
10 Aug 2024, 11:57:50
Short summary description Acer Predator Orion 7000 PO7-640 Intel® Core™ i9 i9-12900K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Desktop PC Black:

Acer Predator Orion 7000 PO7-640, Intel® Core™ i9, i9-12900K, 32 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Acer Predator Orion 7000 PO7-640 Intel® Core™ i9 i9-12900K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Desktop PC Black:

Acer Predator Orion 7000 PO7-640. Processor family: Intel® Core™ i9, Processor model: i9-12900K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3080. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Desktop. Product type: PC. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.