Acer logo

Acer NITRO 50 N50-610 Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60037
Info modified on:
10 Aug 2024, 12:00:00
Short summary description Acer NITRO 50 N50-610 Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

Acer NITRO 50 N50-610, 2.9 GHz, Intel® Core™ i7, i7-10700, 32 GB, 3 TB, Windows 10 Home

Long summary description Acer NITRO 50 N50-610 Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

Acer NITRO 50 N50-610. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.